Rigaku Corporation Datasheets for Nondestructive Testing (NDT) Material Testers
Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently altering or destroying the material being examined.
Nondestructive Testing (NDT) Material Testers: Learn more
| Product Name | Notes |
|---|---|
| These analyzers use X-ray diffraction to nondestructively test residual stress in materials. Residual stress may be created during the manufacturing process of a material, or it may accumulate in a... | |
| Uses X-rays to non-destructively measures the residual stress accumulated in a material during the manufacturing process. Different frame sizes accommodate small, medium and large samples. The position-sensitive proportional counter (PSPC)... | |
| All-in-one, compact and reasonably priced evaluation unit It can take x10 magnification radiography It can be used for broad range of inspection, such as blows or cracks of aluminum dye-castings,... | |
| All-in-one, compact and reasonably priced evaluation unit The low power and high sensitivity make it possible to offer clear graphics of polymer products It can also detect a hair |