Rigaku Corporation Datasheets for X-Ray Fluorescence Spectrometers
X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays.
X-Ray Fluorescence Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| As a premium low cost benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer, the Rigaku NEX QC delivers wide elemental coverage with an easy-to-learn software interface in a robust package designed... | |
| As the world's only high-power benchtop sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer for elemental analysis of fluorine (F) through uranium (U) of almost any material, the Rigaku Supermini uniquely... | |
| Rigaku NEX CG delivers rapid qualitative and quantitative determination of major and minor atomic elements in a wide variety of sample types — with minimal standards. Unlike conventional EDXRF analyzers,... | |
| Rigaku ZSX Primus delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal standards. | |
| Rigaku ZSX Primus II delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal... | |
| Rigaku's Primini Biofuel is suitable for phosphorus analysis in biodiesel for EN14214 and ASTM D6751. It is optimized for sub-ppm detection limits of P, S and Cl and features easy... | |
| Rigaku's unique ZSX 400 sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer was specifically designed to handle very large and/or heavy samples. Accepting samples up to 400 mm diameter, 50 mm... | |
| Rigaku's WaferX 300 represents the culmination of 25 years of experience in the X-ray fluorescence analysis of thin films on silicon wafers. Specifically developed as an in-process metrology tool, the... | |
| Specifically designed for rapid batch testing of low and ultra-low sulfur diesel (ULSD) and gasoline fuel samples, the compact benchtop Mini-Z Sulfur analyzer is designed for easy use by non-technical... | |
| The newest version of our popular multi-channel simultaneous wavelength dispersive X-ray fluorescence (WDXRF) spectrometer system is the Simultix 14. Based on over 30 years of accumulated experience, the Simultix 14... | |
| The R-XAS X-ray absorption spectrometer is a versatile in-house instrument capable of performing XAS, XANES, and EXAFS measurements. This laboratory system enables these measurements to be made in-house without the... | |
| The WDA-3650 X-ray fluorescence spectrometer for thin film evaluation continues Rigaku's 30-year history of XRF wafer analyzers that has mirrored the history of thin film device development. This latest XRF... | |
| Winner of the 2007 R&D 100 award, a mark of excellence known to industry, government, and academia as proof that the winner is one of the most innovative products of... |