Inductotherm Group Rotor Brazing System

Description
Originally designed for brazing copper ring end caps to large (6 ton) rotor assemblies for step motors, this system can be configured to braze a multitude of parts concentric to one another. The Rotor Brazing System is designed for quick change inductor assemblies allowing for a wide range in part diameters of up to 34 in. Rotor Brazing System Features Replaces labor intensive flame braze operation Shorter cycle time & reduced silver braze alloy cost 11.0-34.0 in. [27-86cm] part diameter range Up to 12,000 lb. [5443 kg] Quick change inductor assemblies/tooling Operator touch screen HMI interface with temperature control feedback
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotor Brazing System -  - Inductotherm Group
Rancocas, NJ, USA
Rotor Brazing System
Rotor Brazing System
Originally designed for brazing copper ring end caps to large (6 ton) rotor assemblies for step motors, this system can be configured to braze a multitude of parts concentric to one another. The Rotor Brazing System is designed for quick change inductor assemblies allowing for a wide range in part diameters of up to 34 in. Rotor Brazing System Features Replaces labor intensive flame braze operation Shorter cycle time & reduced silver braze alloy cost 11.0-34.0 in. [27-86cm] part diameter range Up to 12,000 lb. [5443 kg] Quick change inductor assemblies/tooling Operator touch screen HMI interface with temperature control feedback

Originally designed for brazing copper ring end caps to large (6 ton) rotor assemblies for step motors, this system can be configured to braze a multitude of parts concentric to one another. The Rotor Brazing System is designed for quick change inductor assemblies allowing for a wide range in part diameters of up to 34 in.

Rotor Brazing System Features

  • Replaces labor intensive flame braze operation
  • Shorter cycle time & reduced silver braze alloy cost
  • 11.0-34.0 in. [27-86cm] part diameter range
  • Up to 12,000 lb. [5443 kg]
  • Quick change inductor assemblies/tooling
  • Operator touch screen HMI interface with temperature control feedback
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Welding, Brazing, and Soldering Equipment
Product Name Rotor Brazing System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details