O-Z/Gedney Explosionproof Pushbutton Control Station NEDS2596SA

Description
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF ROCKER ARM HANDLE OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE OPTITROL[TM] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION NEDS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF ROCKER ARM HANDLE OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE OPTITROL[TM] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION NEDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - NEDS2596SA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Pushbutton Control Station
NEDS2596SA
Explosionproof Pushbutton Control Station NEDS2596SA
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF ROCKER ARM HANDLE OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE OPTITROL[TM] BRAND INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION NEDS MODEL
  • DEAD END TYPE
  • 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • ROCKER ARM HANDLE OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • OPTITROL[TM] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION
  • NEDS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NEDS2596SA
Product Name Explosionproof Pushbutton Control Station
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details