Deck is bolted on for increased durability. Stop angles are made of structural steel. Capacities are suitable for fork truck use. Lifting chains, or the lever lift are recommended for dockboards weighing over 100 lbs. Call factory for additional sizes. When using three wheeled fork trucks, select capacity + 20% due to concentrated load on center of board. FOB Shipping Point.
Mobile Dockboard
Easily roll your dockboard to the dock area. Tip and turn the dockboard on rear wheel for total manueverability. Steering handles assist with lifting. Maximum weight 125 lbs.
HBTA-WHHDL Price Per Set $77.00
Lifting Chains
Now, boards can be quickly and easily moved with your forklift. Heavy duty chains lock onto board curbs with rugged steel hooks and locked by a screw and knob type locking pad. Removes in seconds.
HLC48-66 Fits boards 48" to 66". Price Per Pair $63.00
HLC72-84 Fits boards 72" to 84". Price Per Pair $70.00
Lever Lift
Manual lift lever raises dockboard off the floor for easy forklift truck positionoing. Lever falls to rest automatically when board is lifted.
Southland Equipment Service | |
---|---|
Product Category | Dock Equipment |
Product Number | HTAS-20-6072 |
Product Name | ALUMINUM DOCKBOARDS WITH STEEL CURBS |
Equipment Type | Dock Board / Plate |