Heartland Engineered Products, LLC Aluminum Dock Plates FPA4848

Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”
Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dock Plates - FPA4848 - Heartland Engineered Products, LLC
Marysville, MI, USA
Aluminum Dock Plates
FPA4848
Aluminum Dock Plates FPA4848
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Features

  • Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

FLEXPLATE

  • Aluminum Dockplates
  • 3/8” Aluminum

Specifications

  • Safety tread for positive traction.
  • Handles provided for easy positioning, fixed legs.
  • Legs and Handles painted Safety yellow
  • Widths from 36” to 72”
  • Lengths from 24” to 84”

FLEXBOARD

  • Aluminum Dockboards
  • Aluminum/Steel combo provides strength, durability and resilience.
  • Safety tread plate for positive traction.
  • Steel side curbs with bolted locking legs add safety during loading and unloading.

Specifications

  • Lift chain available upon request.
  • Widths from 54” to 72”
  • Lengths from 30” to 96”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number FPA4848
Product Name Aluminum Dock Plates
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
Weight Capacity 2800 lbs (1270 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 615810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Aluminum Dock Boards - 10FB6048 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details