Checkers Aluminum Replacement Cleat for AT3514 Heavy-Duty Wheel Chocks - ATCLEAT-3514 ATCLEAT-3514

Description
Replacement aluminum cleat for AT3514 series heavy-duty, all-terrain wheel chocks. Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)
Description
Replacement aluminum cleat for AT3514 series heavy-duty, all-terrain wheel chocks. Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)

Suppliers

Company
Product
Description
Supplier Links
Aluminum Replacement Cleat for AT3514 Heavy-Duty Wheel Chocks - ATCLEAT-3514 - ATCLEAT-3514 - Checkers
Broomfield, CO, United States
Aluminum Replacement Cleat for AT3514 Heavy-Duty Wheel Chocks - ATCLEAT-3514
ATCLEAT-3514
Aluminum Replacement Cleat for AT3514 Heavy-Duty Wheel Chocks - ATCLEAT-3514 ATCLEAT-3514
Replacement aluminum cleat for AT3514 series heavy-duty, all-terrain wheel chocks. Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)

Replacement aluminum cleat for AT3514 series heavy-duty, all-terrain wheel chocks.

  • Lightweight with tough urethane construction
  • ANSI compliant color written guidelines on proper chocking procedures
  • Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards
  • 3rd party tested for compliance
  • Rated for vehicles with a gross operating weight up to 150,000 lbs.
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle on the backside of the chock
  • Replaceable aluminum traction cleats or rubber pads
  • Mounting hole for ropes, chains or brackets
  • Safety color visibility
  • Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number ATCLEAT-3514
Product Name Aluminum Replacement Cleat for AT3514 Heavy-Duty Wheel Chocks - ATCLEAT-3514
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Length 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-319 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-18 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 18 inch (457 mm)
View Details
BUG BLOCKING SCREENED MESH CURTAIN DOORS - HBBMT12X12 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Strip Door
Width 144 inch (3658 mm)
Height 144 inch (3658 mm)
View Details