JohnDow Industries, Inc. Pro 30-Gallon Gas Caddy w/ Air Motor FC-P30A-UL

Description
30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish Air motor uses quick-connect air supply Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels Gas caddy and air motor Factory Mutual (FM) Approved, complies with OSHA guidelines 10" heavy-duty rear wheels and 5" locking front casters Integral filter system to filter pumped fluid in and out of the tank Filter elements available in 1, 10, and 30 micron Air Motor/Pump Approximate Flow: 7gpm @ 60 psi 14 Gauge Steel Tank
Description
30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish Air motor uses quick-connect air supply Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels Gas caddy and air motor Factory Mutual (FM) Approved, complies with OSHA guidelines 10" heavy-duty rear wheels and 5" locking front casters Integral filter system to filter pumped fluid in and out of the tank Filter elements available in 1, 10, and 30 micron Air Motor/Pump Approximate Flow: 7gpm @ 60 psi 14 Gauge Steel Tank

Suppliers

Company
Product
Description
Supplier Links
Pro 30-Gallon Gas Caddy w/ Air Motor - FC-P30A-UL - JohnDow Industries, Inc.
Barberton, OH, USA
Pro 30-Gallon Gas Caddy w/ Air Motor
FC-P30A-UL
Pro 30-Gallon Gas Caddy w/ Air Motor FC-P30A-UL
30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish Air motor uses quick-connect air supply Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels Gas caddy and air motor Factory Mutual (FM) Approved, complies with OSHA guidelines 10" heavy-duty rear wheels and 5" locking front casters Integral filter system to filter pumped fluid in and out of the tank Filter elements available in 1, 10, and 30 micron Air Motor/Pump Approximate Flow: 7gpm @ 60 psi 14 Gauge Steel Tank
  • 30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish
  • Air motor uses quick-connect air supply
  • Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels
  • Gas caddy and air motor Factory Mutual (FM) Approved, complies with OSHA guidelines
  • 10" heavy-duty rear wheels and 5" locking front casters
  • Integral filter system to filter pumped fluid in and out of the tank
  • Filter elements available in 1, 10, and 30 micron
  • Air Motor/Pump Approximate Flow: 7gpm @ 60 psi
  • 14 Gauge Steel Tank
Supplier's Site

Technical Specifications

  JohnDow Industries, Inc.
Product Category Industrial Containers
Product Number FC-P30A-UL
Product Name Pro 30-Gallon Gas Caddy w/ Air Motor
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details