Telco Sensors Inc. Remote Sensor 100

Description
Operation mode and max sensing range: Thru-beam: Dependent on amplifier (up to 70m) Diffuse proximity: Dependent on amplifier (up to 5m) Optional sensor monitor LED Wide variety of housings High tolerance to hostile environments Cable or plug connections Available with optional ATEX approval The remote sensor series, which consists of a transmitter LT and receiver LR, is made to operate in conjunction with a Telco photoelectric amplifier from the PA, MPA or PAB programmes. The remote sensors are available in a wide range of housings, with either cable or plug connection, and may be used in thru-beam or diffuse proximity mode. The series is available with optional power-(LR) and output-(LT) monitor LEDs for use with any Telco photoelectric amplifier which has the sensor LED drive feature incorporated. All products include a 3-year worldwide warranty.
Datasheet
Description
Operation mode and max sensing range: Thru-beam: Dependent on amplifier (up to 70m) Diffuse proximity: Dependent on amplifier (up to 5m) Optional sensor monitor LED Wide variety of housings High tolerance to hostile environments Cable or plug connections Available with optional ATEX approval The remote sensor series, which consists of a transmitter LT and receiver LR, is made to operate in conjunction with a Telco photoelectric amplifier from the PA, MPA or PAB programmes. The remote sensors are available in a wide range of housings, with either cable or plug connection, and may be used in thru-beam or diffuse proximity mode. The series is available with optional power-(LR) and output-(LT) monitor LEDs for use with any Telco photoelectric amplifier which has the sensor LED drive feature incorporated. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Sensor - 100 - Telco Sensors Inc.
Charlotte, NC, USA
Remote Sensor
100
Remote Sensor 100
Operation mode and max sensing range: Thru-beam: Dependent on amplifier (up to 70m) Diffuse proximity: Dependent on amplifier (up to 5m) Optional sensor monitor LED Wide variety of housings High tolerance to hostile environments Cable or plug connections Available with optional ATEX approval The remote sensor series, which consists of a transmitter LT and receiver LR, is made to operate in conjunction with a Telco photoelectric amplifier from the PA, MPA or PAB programmes. The remote sensors are available in a wide range of housings, with either cable or plug connection, and may be used in thru-beam or diffuse proximity mode. The series is available with optional power-(LR) and output-(LT) monitor LEDs for use with any Telco photoelectric amplifier which has the sensor LED drive feature incorporated. All products include a 3-year worldwide warranty.
  • Operation mode and max sensing range:
    • Thru-beam: Dependent on amplifier
    • (up to 70m)
    • Diffuse proximity: Dependent on amplifier
    • (up to 5m)
  • Optional sensor monitor LED
  • Wide variety of housings
  • High tolerance to hostile environments
  • Cable or plug connections
  • Available with optional ATEX approval

The remote sensor series, which consists of a transmitter LT and receiver LR, is made to operate in conjunction with a Telco photoelectric amplifier from the PA, MPA or PAB programmes.
The remote sensors are available in a wide range of housings, with either cable or plug connection, and may be used in thru-beam or diffuse proximity mode.
The series is available with optional power-(LR) and output-(LT) monitor LEDs for use with any Telco photoelectric amplifier which has the sensor LED drive feature incorporated.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Photoelectric Sensors
Product Number 100
Product Name Remote Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 15.75 to 709 inch (400 to 18000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
Unlock Full Specs
to access all available technical data