SensoPart Diffuse laser sensor with background suppression FT 10-RLH-PS-KM4

Description
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock

Suppliers

Company
Product
Description
Supplier Links
Diffuse laser sensor with background suppression - FT 10-RLH-PS-KM4 - SensoPart
Bingham Farms, MI, United States
Diffuse laser sensor with background suppression
FT 10-RLH-PS-KM4
Diffuse laser sensor with background suppression FT 10-RLH-PS-KM4
Scanning range 70 mm, adjustable with teach-in Ultra-small and robust housing Laser, red light 655 nm Laser class 1 Easy & flexible mounting (drill hole or dovetail) External teach/key lock
  • Scanning range 70 mm, adjustable with teach-in
  • Ultra-small and robust housing
  • Laser, red light 655 nm
  • Laser class 1
  • Easy & flexible mounting (drill hole or dovetail)
  • External teach/key lock
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FT 10-RLH-PS-KM4
Product Name Diffuse laser sensor with background suppression
Operation Distance 0.2362 to 2.76 inch (6 to 70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Voltage Output Inductive Proximity Sensor - S1041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details