2J s.r.o. RF Antennas 2J7002BC

Description
4IN1 4X 2.4-5.0GHZ SCREW M
Request a Quote Datasheet
Description
4IN1 4X 2.4-5.0GHZ SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7002BC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7002BC-ND
RF Antennas 4350-2J7002BC-ND
4IN1 4X 2.4-5.0GHZ SCREW M

4IN1 4X 2.4-5.0GHZ SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7002BC-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5420.0 MHz
Gain 5.5 to 5.6 dB
VSWR 1.6 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers