2J s.r.o. RF Antennas 2J6B84BGFC

Description
5IN1 4X5G/4G 1XGNSS SCREW
Request a Quote Datasheet
Description
5IN1 4X5G/4G 1XGNSS SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6B84BGFC-ND - DigiKey
Thief River Falls, MN, United States
5IN1 4X5G/4G 1XGNSS SCREW

5IN1 4X5G/4G 1XGNSS SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6B84BGFC-ND
Product Name RF Antennas
Applications GPS; 5G, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 3 to 28 dB
VSWR 1.3 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G 2dBi Surface Mount Internal PCB Antenna - SKU : ET-52SF1 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 2 dB
Form Factor / Mounting Internal
View Details