2J s.r.o. RF Antennas 2J6902B

Description
2.4-5.0-6.0GHZ SCREW M
Request a Quote Datasheet
Description
2.4-5.0-6.0GHZ SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6902B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6902B-ND
RF Antennas 4350-2J6902B-ND
2.4-5.0-6.0GHZ SCREW M

2.4-5.0-6.0GHZ SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6902B-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 5.1 to 5.2 dB
VSWR 1.6 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers