Baker Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including... | |
| The AniGARD e3 combines improved containment and enhanced ergonomics with lower energy requirements to provide you with unrivalled performance and protection. The AniGARD e3 provides ISO Class 4 (Class 10)... | |
| The AniGARD® VF Animal Transfer Station is a single-sided vertical flow clean bench with spacious access for cage changing and protocols where both animal protection and particulate control is required. | |
| The EdgeGARD® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class... |