Codesys Group Datasheets for Communications Software

Communications and network software is used for the setup and management of digital communication networks such as LAN and WAN computer networks, electronic mail, FAX, audio and video networks, wireless communication systems, etc.
Communications Software: Learn more

Product Name Notes
CODESYS BACnet SL is a product that extends the functionality of a device in order to be able to implement applications in building management systems compliant to ANSI/ASHRAE Standard 135-2020.
CODESYS EtherNet/IP Scanner is an additional option for controllers that are compatible with CODESYS. These devices are based on standard Ethernet ports to become EtherNet/IP scanners. The bus is configured...
CODESYS Modbus Client (RTU/ASCII) is a product for extending the functionality of CODESYS compatible devices. Using serial standard ports, Modbus Client are created from these devices In this way, configured...
CODESYS Modbus TCP Client is a product for extending the functionality of CODESYS compatible devices. Using a standard Ethernet adapter, Modbus clients are created from these devices. In this way,...
CODESYS Profibus Slave (for EL6731-0010) SL is a product that allows end users to integrate a CODESYS compatible controller with EtherCAT into an existing Profibus network.
CODESYS PROFINET Controller (for EL6631) SL is a product that end users can use to implement a PROFINET network with a CODESYS compatible controller and CODESYS EtherCAT
CODESYS PROFINET Controller SL is a product that end users can use to implement a PROFINET network with a CODESYS compatible controller.
CODESYS PROFINET Device (for EL6631-0010) SL allows end users to integrate a CODESYS compatible controller with EtherCAT fieldbus support into an existing PROFINET network. License activation is required for each...
Configurator, protocol stack and diagnostics for CANopen Device, fully integrated in the IEC 61131-3 development system.
Configurator, protocol stack and diagnostics for CANopen Manager, fully integrated in the IEC 61131-3 development system.
Configurator, protocol stack and diagnostics for EtherCAT, fully integrated in the IEC 61131-3 development system
Even though Industrial Ethernet protocols are increasingly being used to implement machines and systems, classic fieldbus protocols are still very important for the implementation of automation tasks. CODESYS supports the...
Industrial Ethernet systems are becoming increasingly established in the field of automation technology - studies (e.g. by HMS) confirm this trend. With EtherCAT®, PROFINET and EtherNet/IP™, CODESYS supports the most...
Open Platform Communications, or OPC for short, enables you to exchange data between automation devices - regardless of devices and their manufacturers. To this end, the OPC Foundation has been...
The CODESYS EtherNet/IP Adapter is an add-on for CODESYS compatible PLCs. By means of standard Ethernet ports, these devices are converted into EtherNet/IP adapters. The bus is configured directly from...
The CODESYS J1939 Manager SL enables a controller to act as a J1939 ECU that is programmable with the CODESYS Development System.
The CODESYS Modbus Serial Server enables a controller to act as a Modbus serial server that is programmable with the CODESYS Development System.
The CODESYS Modbus TCP Server enables a controller to act as a Modbus TCP Server that is programmable with the CODESYS Development System.
The CODESYS PROFINET Device enables a CODESYS PLC to act as a PROFINET Device that is programmable with the CODESYS Development System.
With the easy-to-use Modbus function blocks, values can be read and written via Modbus TCP, Modbus UDP or Modbus RTU. In addition, Modbus RTU over TCP and Modbus RTU over...