The CODESYS PROFINET Device SL is a software solution enabling a CODESYS PLC to operate as a PROFINET Device conforming to Specification V2.46 and Conformance Class B, supporting up to 1440 bytes of input and output data and 16 KB of acyclic data. It operates on standard Ethernet adapters with CODESYS Control V3.5.17.0 or higher runtime systems on Windows, Linux, or VxWorks platforms. The solution includes a configurator and GSDML file for module mapping and diagnostics, and supports programmatic configuration via IEC 61131-3 libraries. Certification by a PI Test Lab is mandatory for end-user deployment, with specific runtime versions required for certification. The license is tied to the target device or a USB CODESYS Key, and demo mode allows two hours of operation without a license.
The CODESYS PROFINET Device enables a CODESYS PLC to act as a PROFINET Device that is programmable with the CODESYS Development System.
| Codesys Group | |
|---|---|
| Product Category | Protocol Stack Software |
| Product Number | 2303000021 |
| Product Name | CODESYS Profinet Device SL |