CODESYS EtherCAT Master SL is a software solution for integrating EtherCAT master functionality into the CODESYS IEC 61131-3 development system, enabling configuration, diagnostics, and real-time communication with EtherCAT slaves. It supports Distributed Clocks, hot-connect, ring and line topologies, and redundancy with two Ethernet interfaces. The product includes a protocol stack, configurator, and runtime component compatible with designated Ethernet controllers on Linux and Windows systems, and supports CoE, EoE, SoE, FSoE, FoE, and VoE protocols. The item number 2303000018 is listed, featuring a single-device license activated via a software container or CODESYS Key USB dongle. System requirements include CODESYS Development System V3.5.17.0 or higher and CODESYS Control V3.5.4.0 or higher. No physical dimensions or packaging details are provided.
Configurator, protocol stack and diagnostics for EtherCAT, fully integrated in the IEC 61131-3 development system
| Codesys Group | |
|---|---|
| Product Category | Protocol Stack Software |
| Product Number | 2303000018 |
| Product Name | CODESYS EtherCAT Master |