Codesys Group Datasheets for Supervisory Control and Data Acquisition Systems Software (SCADA)
Supervisory control and data acquisition (SCADA) systems are large-scale, industrial control and measurement systems that consist of a central host, one or more remote units, a communications network, and specialized software.
Supervisory Control and Data Acquisition Systems Software (SCADA): Learn more
| Product Name | Notes |
|---|---|
| An additional option for CODESYS runtime systems to publish variables via the OPC UA protocol. For advanced use cases the linkage of an information model to the PLC application is... | |
| An extension for CODESYS SoftPLC systems for data exchange with OPC UA servers. | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 1.000... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 10... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 10.000... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 2.500... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 25... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 30.000... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 5.000... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 50... | |
| Data analyzer projects are probably the easiest way to remotely monitor, operate and analyze machine and plant controls - thanks to cloud technology from anywhere in the world. Includes: 500... | |
| The CODESYS OPC DA Server SL enables direct OPC DA communication with all CODESYS programmable controllers. | |
| The incoming and outgoing data traffic on the CODESYS Automation Server is billed with the Traffic. Only available as a service of the CODESYS Automation Server product. | |
| The library OPC UA PubSub SL allows for the exchange of messages via the Pub/Sub protocol defined by the OPC Foundation. | |
| The Object Oriented Alarming (OOA) Library of ControlSphere Engineering enhances the CODESYS Alarm Manager to allow objects (Function Blocks) to create and activate their own alarms. This library provides access... | |
| The software package "IIoT Libraries SL" contains libraries for "IIoT communication" and libraries for reading and writing of data structures. | |
| With the CODESYS Automation Server, you can manage, monitor, and control your automation landscape remotely. Update, debug, and maintain your CODESYS projects and applications at any location-all via secure, centralized... | |
| With the CODESYS Automation Server, you can optimize the management of your automation projects thanks to extensive control, monitoring and maintenance options. The underlying system must meet a wide range... |