The RAPID VARIO-FS metal separator is designed for free-fall applications, effectively detecting and separating both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even when they are enclosed within the product. It features a turnable separation unit that allows for adjustable free-fall height and can be easily integrated into existing pipeline systems due to its low installation height and standard Jacobs adaptors for inlet and outlet. Constructed entirely from stainless steel 1.4301 (AISI 304), the RAPID VARIO-FS is suitable for various industries, including plastics, recycling, wood, chemical, food, and feedingstuff. It includes an auto-teach function for improved adaptation to the product's intrinsic conductivity and comes with pre-installed parameters for simplified operation. The system minimizes electromagnetic interference and vibrations, enhancing its performance. Optional accessories include alarm systems, feed hoppers, digital counters, and designs for high temperatures or abrasive materials, making it a versatile choice for machinery protection and quality control in production processes.
The RAPID VARIO-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick Flap” reject unit. The RAPID VARIO-FS is used mainly in industries with low hygiene
applications.
| Sesotec GmbH | |
|---|---|
| Product Category | Separators, Classifiers, and Screeners |
| Product Number | RAPID VARIO-FS |
| Product Name | Free-Fall Application Metal Detection System |
| Equipment Type | Other |