Sesotec GmbH Food-Sorting System ASM QUASAR

Description
Performance features 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic reduces product loss to a bare minimum. Even easier to use, with a new HD interface, industrial-grade tablet and auto-calibration. Logic We developed a completely new “Optical Processor” called Logic, which is the heart of the machine. This is a combination of very powerful hardware and software algorithms, that closely mimic how humans understand visual information. In order to determine what something looks like and what are the differences between two objects, the human brain combines colours, shapes, and textures. Optical sorters could only analyse this information separately, until now. Just like our brain The ASM QUASAR judges many different parameters at the same time, and can “understand” what its cameras are seeing. It automatically knows what is the real colour of an object, independently of lights and shadows, and the exact shape and texture of every single kernel, contaminant or particle. This makes it very accurate in deciding what to keep or reject, and incredibly easy to use.
Datasheet
Description
Performance features 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic reduces product loss to a bare minimum. Even easier to use, with a new HD interface, industrial-grade tablet and auto-calibration. Logic We developed a completely new “Optical Processor” called Logic, which is the heart of the machine. This is a combination of very powerful hardware and software algorithms, that closely mimic how humans understand visual information. In order to determine what something looks like and what are the differences between two objects, the human brain combines colours, shapes, and textures. Optical sorters could only analyse this information separately, until now. Just like our brain The ASM QUASAR judges many different parameters at the same time, and can “understand” what its cameras are seeing. It automatically knows what is the real colour of an object, independently of lights and shadows, and the exact shape and texture of every single kernel, contaminant or particle. This makes it very accurate in deciding what to keep or reject, and incredibly easy to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Food-Sorting System - ASM QUASAR - Sesotec GmbH
Schönberg, Germany
Food-Sorting System
ASM QUASAR
Food-Sorting System ASM QUASAR
Performance features 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic reduces product loss to a bare minimum. Even easier to use, with a new HD interface, industrial-grade tablet and auto-calibration. Logic We developed a completely new “Optical Processor” called Logic, which is the heart of the machine. This is a combination of very powerful hardware and software algorithms, that closely mimic how humans understand visual information. In order to determine what something looks like and what are the differences between two objects, the human brain combines colours, shapes, and textures. Optical sorters could only analyse this information separately, until now. Just like our brain The ASM QUASAR judges many different parameters at the same time, and can “understand” what its cameras are seeing. It automatically knows what is the real colour of an object, independently of lights and shadows, and the exact shape and texture of every single kernel, contaminant or particle. This makes it very accurate in deciding what to keep or reject, and incredibly easy to use.

Performance features

  • 4k High-Resolution cameras with True-Color image processing technology.
  • True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed.
  • Higher capacity, dedicated optical processor and analysis speed up to 40 kHz.
  • Sniper ejector logic reduces product loss to a bare minimum.
  • Even easier to use, with a new HD interface, industrial-grade tablet and auto-calibration.

Logic

We developed a completely new “Optical Processor” called Logic, which is the heart of the machine. This is a combination of very powerful hardware and software algorithms, that closely mimic how humans understand visual information.

In order to determine what something looks like and what are the differences between two objects, the human brain combines colours, shapes, and textures. Optical sorters could only analyse this information separately, until now.

Just like our brain

The ASM QUASAR judges many different parameters at the same time, and can “understand” what its cameras are seeing. It automatically knows what is the real colour of an object, independently of lights and shadows, and the exact shape and texture of every single kernel, contaminant or particle. This makes it very accurate in deciding what to keep or reject, and incredibly easy to use.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Separators, Classifiers, and Screeners
Product Number ASM QUASAR
Product Name Food-Sorting System
Equipment Type Air Classifier / Cyclone
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
18 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-18 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 79.38 lbs/hr (360 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Sirocco Air Classifiers - Sirocco W100 - CDE Global Ltd.
Specs
Equipment Type Air Classifier / Cyclone
Capacity / Throughput 200000 lbs/hr (907029 kg/hr)
View Details