MAXPRO Technologies, Inc. Carbon Steel Air Receiver Tank T4-600 - 4 Gallon

Description
600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT
Description
600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Air Receiver Tank - T4-600 - 4 Gallon - MAXPRO Technologies, Inc.
Fairview, PA, USA
Carbon Steel Air Receiver Tank
T4-600 - 4 Gallon
Carbon Steel Air Receiver Tank T4-600 - 4 Gallon
600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT

600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Storage Tanks and Process Tanks
Product Number T4-600 - 4 Gallon
Product Name Carbon Steel Air Receiver Tank
Type General Purpose/ Bulk Storage Tank; Pressure Vessel
Volume Capacity 4 gallons (15.14 liters)
Diameter / Width 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details