Exail Datasheets for Navigational Instruments

Navigational instruments include products such as distance meters, range finders and mapping systems.
Navigational Instruments: Learn more

Product Name Notes
Advans Lyra is an inertial navigation system which provides a continuous, instant-on position and orientation for tactical vehicles, observation and weapon turrets, radars, missile alignment, mortars and artillery launchers. ADVANS...
Advans Ursa series is designed for blue force tracking and light weapon systems (mortars, radars, etc.), with a range of performance from GNSS-aided navigation (Ursa U3) to navigation in a...
Advans Vega is a high grade Fiber Optical Gyros Navigation Systems for land applications requiring mobility and accuracy: artillery launchers, antiaircraft systems, surveillance or counterbattery radars, forward observers, reconnaissance vehicles,...
AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue's expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and...
ASTRIX is made of four independant closed loop FOG 120 gyrosope channels offering one redundancy and a failure direction capability. Moreover, this configuration improves the nominal performances by using four...
ATLANS-C is a high-performance position and orientation system, designed specifically for land and airborne mapping applications. With its small size, low weight, low power consumption and solid-state fiber-optic inertial navigation...
MARINS M-Series is a family of state-of-the-art naval inertial navigation systems, designed to meet the demands of the navy for the highest performance INS. MARINS M-Series enables stealth autonomous navigation...
OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue's fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch,...
OCTANS NANO is the smallest and most adept state-of-the-art 4 000 m depth rated attitude and heading reference system (AHRS). It is built on iXBlue's renowned fiber-optic gyroscope (FOG) technology...
PHINS 6000 is a subsea inertial navigation system (INS) providing position, true heading, attitude, speed, depth, and heave for deep water operations. Its high-accuracy inertial measurement unit is coupled with...
PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue's fiber-optic gyroscope technology coupled with...
QUADRANS is a fully strap-down fiber-optic gyrocompass (FOG) and attitude reference system. IMO and IMO-HSC certified, it provides all the necessary data for demanding navigation and control applications at a...
ROVINS is a survey-grade full featured inertial navigation system for water depths up to 3 000 m. Designed specifically for offshore survey and construction works, ROVINS, thanks to its advanced...
ROVINS NANO merges the established high-grade iXBlue inertial navigation system with our competitive IMU. It is built on iXBlue's renowned FOG truly solid state technology and offshore instrumentation expertise. ROVINS...
SeaXpert, the GECDIS-C system for fishing, is a unique software product provides both fishing navigation features and fishing data concentration and processing. SeaXpert enhances skipper security and efficiency while providing...
The fifth generation OCTANS is an all-in-one gyrocompass and motion sensor for diverse challenging applications. Now IMO HSC, the new OCTANS raises the industry standard in measurement accuracy for roll,...
The iXBlue fourth-generation pre-calibrated GAPS combines high performance ultra-short baseline (USBL) and a fiber-optic inertial navigation system (INS) in the same housing to provide accurate position of any subsea object,...