Exail Datasheets for Compasses
Compasses are navigational instruments that determine direction relative to Earth’s magnetic poles.
Compasses: Learn more
| Product Name | Notes |
|---|---|
| CTANS is a solid-state strapdown gyrocompass and motion sensor, based on fiber-optic gyroscope (FOG) technology. It is a 6-axis motion sensor that outputs highly accurate true heading, attitude, and motion... | |
| OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue’s fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch,... | |
| OCTANS NANO is the smallest and most adept state-of-the-art 4 000 m depth rated attitude and heading reference system (AHRS). It is built on iXBlue’s renowned fiber-optic gyroscope (FOG) technology... | |
| QUADRANS is a fully strapdown fiber-optic gyrocompass (FOG) and attitude heading reference system (AHRS). IMO and IMO-HSC certified, it provides at a fast rate and with precise time-stamping all the... |