Wabash MPI Datasheets for Molding Machines
Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Molding Machines: Learn more
| Product Name | Notes |
|---|---|
| • 18" L-R x 18" F-B fully guided platens cored for water cooling • Dual openings • 3" open daylight (each opening) • 6" bore JIC style clamp cylinder | |
| • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder | |
| Accurate production of precision parts Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning... | |
| Energy-Efficient Hydraulic System - Integral hydraulic system features energy-efficient load-sensing pump and TEFC energy-efficient electric motor sized for the press. Components are easily accessible for quick maintenance. User-friendly Controls — | |
| All Wabash presses are designed for user-friendly operation and maximum reliability. The large platen presses are also available with oversize bolsters for minimal deflection, resulting in improved part quality. An... | |
| Compression molding or laminating on a press equipped with a vacuum chamber pays off in faster production, higher quality and reduced scrap parts. Surrounding the workpiece with a vacuum removes... | |
| Integral Vacuum Shroud enhances molding quality and ensures cavity filling by eliminating trapped air. Rapid clamping and pressing speed ensures a productive cycle time, an optional tilting upper platen allows... | |
| The Genesis Series reflects more than a half century of Wabash leadership in hydraulic press design and construction. Genesis Series presses are state-of-the-art hydraulic presses for compression molding of rubber,... | |
| The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. | |
| The Wabash MPI all electric compression press is designed for 24 hour performance in a lab, clean room or on the production floor. The E-Series is clean, quiet to operate... | |
| Wabash has extended the modular design concept to these versatile hydraulic compression presses with an open throat for greater flexibility in rubber molding, seam bonding, splice molding, encapsulating, trimming and... | |
| Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703,... |