Wabash MPI Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare... | |
| Wabash MPI is proud to introduce Model G28-12-PCR proppant Crush Test press. This Genesis Series press meets the critical demands of ISO 13503-2:2006 with unsurpassed cycle repeatability. The proportional hydraulic... | |
| Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703,... |