Wabash MPI Plastic ASTM Presses

Description
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)
Description
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)

Suppliers

Company
Product
Description
Supplier Links
Plastic ASTM Presses -  - Wabash MPI
Wabash, IN, USA
Plastic ASTM Presses
Plastic ASTM Presses
Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI and ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure gauge Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)

Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital controller which has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate.

  • Clamp force 1500 lbs. to 30 tons
  • Single or dual daylight openings (6” each)
  • Heated and cooled platens (500 deg F. Maximum)
  • Platen size: 12" x 12"
  • Programmable controller with HMI and ramping TCU’s with remote setpoint capability
  • Cycle counter thru PLC
  • Automatic low pressure system
  • Automatic transition from closing to pressing speed
  • Closing speed 70 IPM (approx.)
  • Pressing speed 5 IPM
  • OSHA approved operating system
  • Pressure relief valve with analog pressure gauge
  • Integral hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger
  • Clamp area guards with keyed interlock
  • Electrical supply: 460/3/60 (other voltages available)
Supplier's Site

Technical Specifications

  Wabash MPI
Product Category Molding Machines
Product Name Plastic ASTM Presses
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Injection Machine - APSX-LSR V1 - APSX, LLC
Specs
Machine Type Injection Molding
Clamping Force 5 tons (4.54 metric tons)
Stroke 5.5 to 7 inch (140 to 178 mm)
View Details
Compression Molding Presses -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Machine Type Compression Molding
Orientation Vertical
Clamping Force 50 to 2000 tons (45.36 to 1814 metric tons)
View Details
GOLDEN EDITION -  - ARBURG
Specs
Machine Type Injection Molding
Actuation Hydraulic
Clamping Force 112 tons (102 metric tons)
View Details
Injection Molding Systems - HyPET® 6E Systems - Husky Technologies™
Specs
Machine Type Injection Molding
View Details