• 8" L-R x 8" F-B fully guided heated/cooled platens
• 600 degree max. operating temp.
• 6" open daylight
• 10" bore JIC style pneumatic clamp cylinder
| Wabash MPI | |
|---|---|
| Product Category | Molding Machines |
| Product Number | PS3H-8-CLX |
| Product Name | Pneumatic Compression Presses |
| Machine Type | Compression Molding |
| Actuation | Pneumatic |
| Orientation | Vertical |