Skyworks Solutions, Inc. 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch SKY12215-478LF

Description
The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12215-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. Features High-power handling: 125 W CW, 500 W peak Low insertion loss: 0.4 dB typical High antenna to receive isolation: 43 dB @ 2.6 GHz typical Controlled with positive power supply Bias driver circuit available on request Small, QFN (16-pin, 4 x 4 mm) Pb-free package (MSL1, 260 °C per JEDEC J-STD-020) Applications Small Cells Macro/Massive MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch
SKY12215-478LF
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch SKY12215-478LF
The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12215-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. Features High-power handling: 125 W CW, 500 W peak Low insertion loss: 0.4 dB typical High antenna to receive isolation: 43 dB @ 2.6 GHz typical Controlled with positive power supply Bias driver circuit available on request Small, QFN (16-pin, 4 x 4 mm) Pb-free package (MSL1, 260 °C per JEDEC J-STD-020) Applications Small Cells Macro/Massive MIMO

The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12215-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Features

    • High-power handling: 125 W CW, 500 W peak
    • Low insertion loss: 0.4 dB typical
    • High antenna to receive isolation: 43 dB @ 2.6 GHz typical
    • Controlled with positive power supply
    • Bias driver circuit available on request
    • Small, QFN (16-pin, 4 x 4 mm) Pb-free package (MSL1, 260 °C per JEDEC J-STD-020)

Applications

  • Small Cells
  • Macro/Massive MIMO
Supplier's Site Datasheet
RF/IF and RFID - RF Switches - 1235865-SKY12215-478LF - Win Source Electronics
Yishun, Singapore
RF/IF and RFID - RF Switches
1235865-SKY12215-478LF
RF/IF and RFID - RF Switches 1235865-SKY12215-478LF
Win Source Part Number: 1235865-SKY12215-478 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 3.5GHz Frequency Range: 900MHz ~ 4GHz Insertion Loss: 0.35dB Isolation: 36dB Circuit: SPDT IIP3: 71dBm RF Type: LTE, WiMax Voltage - Supply: 28V Package / Case: 16-LQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1635-1,863-1635- 2,863-1635-6 Base Product Number: SKY12215 Product Status: Not For New Designs

Win Source Part Number: 1235865-SKY12215-478LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 3.5GHz
Frequency Range: 900MHz ~ 4GHz
Insertion Loss: 0.35dB
Isolation: 36dB
Circuit: SPDT
IIP3: 71dBm
RF Type: LTE, WiMax
Voltage - Supply: 28V
Package / Case: 16-LQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1635-1,863-1635-2,863-1635-6
Base Product Number: SKY12215
Product Status: Not For New Designs

Supplier's Site Datasheet
RF Switches - SKY12215-478LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12215-478LF
RF Switches SKY12215-478LF
RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)

Supplier's Site
RF and Microwave Switch - SKY12215-478LF - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
SKY12215-478LF
RF and Microwave Switch SKY12215-478LF
SKY12215-478LF: 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch. The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12215-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

SKY12215-478LF: 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch. The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12215-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Switches - 863-1635-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1635-2-ND
RF Switches 863-1635-2-ND
RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 4GHz 50Ohm 16-QFN (4x4)

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Quarktwin Technology Ltd. Richardson RFPD DigiKey
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKY12215-478LF 1235865-SKY12215-478LF SKY12215-478LF SKY12215-478LF 863-1635-2-ND
Product Name 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch RF/IF and RFID - RF Switches RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount Surface Mount QFN Surface Mount; 16-LQFN Exposed Pad
Frequency Range 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz 900 to 4000 MHz
Insertion Loss 0.3000 to 0.5000 dB 0.3500 dB 0.5000 dB 0.3500 dB
Isolation 31 to 43 dB 36 dB 36 dB 37 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package - SKY19244-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 2700 MHz
Type SP3T
View Details
4 suppliers
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated - SKY13408-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 1000 to 6000 MHz
Insertion Loss 0.8000 to 1.3 dB
View Details
3 suppliers
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications - SKY19225-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 2700 MHz
Type Single Pole Four Throw
View Details
2 suppliers
300 kHz-6.0 GHz SPDT Switch - SKY13374-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 30 to 6000 MHz
Insertion Loss 0.3500 to 0.8000 dB
View Details
4 suppliers