Skyworks Solutions, Inc. 1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated SKY13408-465LF

Description
The SKY13408-465LF is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13408-465LF make it an ideal choice for 802.11a/c, WiMAX, and higher power WLAN applications such as access points. The switch is manufactured in a compact, 2 x 2 mm, 12-pin Quad Flat No-Lead (QFN) package. Scroll Down to View Related Products Features 50 Ω matched RF ports in all states from 4.5 to 6.0 GHz Low insertion loss: 0.7 dB @ 2.5 GHz and 1.1 dB @ 5.85 GHz High isolation: 30 dB @ 2.5 GHz and 24.5 dB @ 5.85 GHz IP1dB: +34 dBm Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Wireless Audio/Video 4G LTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated - SKY13408-465LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated
SKY13408-465LF
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated SKY13408-465LF
The SKY13408-465LF is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13408-465LF make it an ideal choice for 802.11a/c, WiMAX, and higher power WLAN applications such as access points. The switch is manufactured in a compact, 2 x 2 mm, 12-pin Quad Flat No-Lead (QFN) package. Scroll Down to View Related Products Features 50 Ω matched RF ports in all states from 4.5 to 6.0 GHz Low insertion loss: 0.7 dB @ 2.5 GHz and 1.1 dB @ 5.85 GHz High isolation: 30 dB @ 2.5 GHz and 24.5 dB @ 5.85 GHz IP1dB: +34 dBm Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Wireless Audio/Video 4G LTE

The SKY13408-465LF is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) high power switch with 50 Ω terminated outputs. The high linearity performance and low insertion loss achieved by the SKY13408-465LF make it an ideal choice for 802.11a/c, WiMAX, and higher power WLAN applications such as access points.
The switch is manufactured in a compact, 2 x 2 mm, 12-pin Quad Flat No-Lead (QFN) package.
Scroll Down to View Related Products

Features

    • 50 Ω matched RF ports in all states from 4.5 to 6.0 GHz
    • Low insertion loss: 0.7 dB @ 2.5 GHz and 1.1 dB @ 5.85 GHz
    • High isolation: 30 dB @ 2.5 GHz and 24.5 dB @ 5.85 GHz
    • IP1dB: +34 dBm
    • Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020)

Applications

  • Wireless Audio/Video
  • 4G LTE
Supplier's Site Datasheet
RF Switches - 863-1650-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1650-2-ND
RF Switches 863-1650-2-ND
RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

Supplier's Site Datasheet
RF Switches - 863-1650-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1650-1-ND
RF Switches 863-1650-1-ND
RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

Supplier's Site Datasheet
RF Switches - 863-1650-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1650-6-ND
RF Switches 863-1650-6-ND
RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC WiMax, WLAN SP3T 6GHz 50Ohm 12-QFN (2x2)

Supplier's Site Datasheet
RF Switches - SKY13408-465LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13408-465LF
RF Switches SKY13408-465LF
RF Switch IC WiMax, WLAN SP3T 6 GHz 50Ohm 12-QFN (2x2)

RF Switch IC WiMax, WLAN SP3T 6 GHz 50Ohm 12-QFN (2x2)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13408-465LF 863-1650-2-ND SKY13408-465LF
Product Name 1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated RF Switches RF Switches
Package Type Surface Mount Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz 1000 to 6000 MHz
Insertion Loss 0.8000 to 1.3 dB 1.1 dB 1.1 dB
Isolation 24 to 28 dB 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13489-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 2700 MHz
Insertion Loss 0.2500 dB
View Details
4 suppliers
0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 400 to 3800 MHz
Insertion Loss 0.5000 dB
View Details
3 suppliers
0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 6000 MHz
Insertion Loss 0.5000 to 0.9000 dB
View Details
4 suppliers
0.9-4.0 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12207-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 900 to 4000 MHz
Insertion Loss 0.3000 to 0.4000 dB
View Details
4 suppliers