Skyworks Solutions, Inc. 0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications SKY19225-001

Description
The SKY19225-001 is a wafer level chip scale package (WLCSP) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. The SKY19225-001 can also be used for LTE/WCDMA/GSM transmit applications. Switching is controlled by an integrated GPIO interface with two control pins and an Enable pin. Depending on the logic voltage level applied to the control pins, the antenna port is connected to one of the four switched RF outputs through a low insertion loss path, while the path between the antenna port and the other RF ports is in a high-isolation state. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19225-001 is provided in a compact 11-bump, 1.685 x 1.685 x 0.547 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 262 microns with a minimum bump pitch of 400 microns. Features Broadband frequency range: 0.1 to 2.7 GHz Vpeak: 39 V RON: 1.3 Ω COFF: 285 fF Supply voltage: 2.4 to 4.8 V Control logic: GPIO High isolation: +33 dB @ 2.7 GHz Small WLCSP (11-bump, 1.685 x 1.685 x 0.547 mm maximum, 262 µm diameter, 400 µm pitch) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Smartphones Mobile Antenna Management 4G LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications - SKY19225-001 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications
SKY19225-001
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications SKY19225-001
The SKY19225-001 is a wafer level chip scale package (WLCSP) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. The SKY19225-001 can also be used for LTE/WCDMA/GSM transmit applications. Switching is controlled by an integrated GPIO interface with two control pins and an Enable pin. Depending on the logic voltage level applied to the control pins, the antenna port is connected to one of the four switched RF outputs through a low insertion loss path, while the path between the antenna port and the other RF ports is in a high-isolation state. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19225-001 is provided in a compact 11-bump, 1.685 x 1.685 x 0.547 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 262 microns with a minimum bump pitch of 400 microns. Features Broadband frequency range: 0.1 to 2.7 GHz Vpeak: 39 V RON: 1.3 Ω COFF: 285 fF Supply voltage: 2.4 to 4.8 V Control logic: GPIO High isolation: +33 dB @ 2.7 GHz Small WLCSP (11-bump, 1.685 x 1.685 x 0.547 mm maximum, 262 µm diameter, 400 µm pitch) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Smartphones Mobile Antenna Management 4G LTE

The SKY19225-001 is a wafer level chip scale package (WLCSP) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. The SKY19225-001 can also be used for LTE/WCDMA/GSM transmit applications. Switching is controlled by an integrated GPIO interface with two control pins and an Enable pin. Depending on the logic voltage level applied to the control pins, the antenna port is connected to one of the four switched RF outputs through a low insertion loss path, while the path between the antenna port and the other RF ports is in a high-isolation state.
No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
The SKY19225-001 is provided in a compact 11-bump, 1.685 x 1.685 x 0.547 mm WLCSP that meets requirements for board-level assembly. Bump diameters are 262 microns with a minimum bump pitch of 400 microns.

Features

    • Broadband frequency range: 0.1 to 2.7 GHz
    • Vpeak: 39 V
    • RON: 1.3 Ω
    • COFF: 285 fF
    • Supply voltage: 2.4 to 4.8 V
    • Control logic: GPIO
    • High isolation: +33 dB @ 2.7 GHz
    • Small WLCSP (11-bump, 1.685 x 1.685 x 0.547 mm maximum,
    • 262 µm diameter, 400 µm pitch) package (MSL1, 260 °C per JEDEC J-STD-020)

Applications

  • Smartphones
  • Mobile Antenna Management
  • 4G LTE
Supplier's Site
RF Switches - SKY19225-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY19225-001
RF Switches SKY19225-001
RF Switch IC General Purpose SP4T 11-WLCSP (1.69x1.69)

RF Switch IC General Purpose SP4T 11-WLCSP (1.69x1.69)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY19225-001 SKY19225-001
Product Name 0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications RF Switches
Package Type Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PHEMT GaAs IC SPDT Switch 300 KHz–2.5 GHz - AS183-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 0.3000 to 2500 MHz
Insertion Loss 0.3000 to 0.5500 dB
View Details
4 suppliers
0.7 to 3.0 GHz DPDT Switch - SKY13396-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.3000 to 0.5000 dB
View Details
4 suppliers
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 2400 to 2500 MHz
Insertion Loss 0.7500 dB
View Details
4 suppliers
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 2500 MHz
Insertion Loss 0.4000 to 0.5500 dB
View Details
4 suppliers