RF Power Divider 50 MHz ~ 1.1 GHz 8-VFDFN Exposed Pad
RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211529-MAAM-008818-
Packaging: Reel
Frequency: 50MHz ~ 1.1GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm)
Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
Product Number | MAAM-008818-TR1000 | 1465-1269-1-ND | MAAM-008818-TR1000 |
Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters | RF Power Dividers/Splitters - MAAM-008818-TR1000 |
Package Type / Form Factor | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad |