RF Directional Coupler General Purpose 700MHz ~ 1GHz 10.9dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 10.9dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 10.9dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 10.9dB 2W 0805 (2012 Metric)
The DC0710J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 700-1000MHz applications including: WCDMA, CDMA, LTE700 and GSM850 / 900 applications. The DC0710J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC0710J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
The DC0710J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 700-1000MHz applications including: WCDMA, CDMA, LTE700 and GSM850 / 900 applications. The DC0710J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC0710J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are consructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
Quarktwin Technology Ltd. | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers |
Product Number | DC0710J5010AHF | 1173-1084-2-ND | DC0710J5010AHF |
Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
Frequency Range | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz |
Package Type | Surface Mount; 0805 (2012 Metric) | Surface Mount | |
Power | 2.00 watts | 2.00 watts |