TE Connectivity Data Bus Couplers 320809-000

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 320809-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
320809-000
Data Bus Couplers 320809-000
Configuration Features Connector Location : Face Number of Stubs : 2 Mechanical Attachment Polarization Code : A Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Connector Location : Face
  • Number of Stubs : 2

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Bayonet

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 320809-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products