High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 6GHz ~ 18GHz 11.5dB 4-SMD, No Lead
RF Directional Coupler General Purpose 6GHz ~ 18GHz 11.5dB 4-SMD, No Lead
RF DIR COUPLER 6GHZ-18GHZ SMD
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06719 | 1761-1038-ND | FPC06719 | FPC06719 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms | |||
| Frequency Range | 6000.00 to 18000.00 MHz | 6000.00 to 18000.00 MHz | 6000.00 to 18000.00 MHz | 6000.00 to 18000.00 MHz |