Rosenberger Hochfrequenztechnik GmbH & Co. KG Attenuators 05AS102-K10S3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 05AS102-K10S3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
05AS102-K10S3-ND
Attenuators 05AS102-K10S3-ND
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 05AS102-K10S3-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
4 suppliers
Fixed Attenuators - High Power -  - Smiths Interconnect
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Pushbutton Attenuator - 75B-001 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 1.2 dB
View Details