IC RF AMP GPS 10MHZ-2GHZ SMD
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
RF Amplifier IC General Purpose 10MHz ~ 2GHz
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | SMA32 | SMA32 | 1465-SMA32-ND |
Product Name | RF and Wireless - RF Amplifiers | Gain Block | RF Amplifiers |
Frequency Range | 10 to 2000 MHz | 100 to 2000 MHz | 10 to 2000 MHz |
Minimum Gain | ? to 10 dB | 10 dB | |
Maximum Gain | 10 dB | 10 dB | 10 dB |
Output Power | 21 dBm | 21 dBm | |
Package Type | Surface Mount; Surface Mount | Surface Mount; Connectorized; 4-SMD Module |