Skyworks Solutions, Inc. 2.4 GHz ZigBee®/Smart Energy Front-EndModule SKY66108-11

Description
The SKY66108-11 is a high-performance, fully integrated RF Front- End Module (FEM) that is designed for ZigBee®/Smart Energy applications. The SKY66108-11 is designed for ease of use and maximum flexibility, with integrated fully matched input balun, integrated inter-stage matching and harmonic filter, and digital controls that are compatible with 1.6 V to 3.6 V Complementary Metal Oxide Semiconductor (CMOS) levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6V, which allows the SKY66108-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. Features Integrated: PA with up to +16 dBm output power LNA with programmable bypass Transmit and receive switching function +2.7 dB FEM Rx NF Differential Rx/Tx interface with integrated balun Fast switch on/off time <800 ns 2.0 V to 3.6 V supply operation Sleep mode current 0.05 μA typical QFN (20-pin, 3.0 mm x 3.0 mm x 0.55 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020) Applications Connected Homes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz ZigBee®/Smart Energy Front-EndModule - SKY66108-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz ZigBee®/Smart Energy Front-EndModule
SKY66108-11
2.4 GHz ZigBee®/Smart Energy Front-EndModule SKY66108-11
The SKY66108-11 is a high-performance, fully integrated RF Front- End Module (FEM) that is designed for ZigBee®/Smart Energy applications. The SKY66108-11 is designed for ease of use and maximum flexibility, with integrated fully matched input balun, integrated inter-stage matching and harmonic filter, and digital controls that are compatible with 1.6 V to 3.6 V Complementary Metal Oxide Semiconductor (CMOS) levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6V, which allows the SKY66108-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. Features Integrated: PA with up to +16 dBm output power LNA with programmable bypass Transmit and receive switching function +2.7 dB FEM Rx NF Differential Rx/Tx interface with integrated balun Fast switch on/off time <800 ns 2.0 V to 3.6 V supply operation Sleep mode current 0.05 μA typical QFN (20-pin, 3.0 mm x 3.0 mm x 0.55 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020) Applications Connected Homes

The SKY66108-11 is a high-performance, fully integrated RF Front- End Module (FEM) that is designed for ZigBee®/Smart Energy applications.
The SKY66108-11 is designed for ease of use and maximum flexibility, with integrated fully matched input balun, integrated inter-stage matching and harmonic filter, and digital controls that are compatible with 1.6 V to 3.6 V Complementary Metal Oxide Semiconductor (CMOS) levels.
The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6V, which allows the SKY66108-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.

Features

    • Integrated:
      • PA with up to +16 dBm output power
      • LNA with programmable bypass
      • Transmit and receive switching function
    • +2.7 dB FEM Rx NF
    • Differential Rx/Tx interface with integrated balun
    • Fast switch on/off time <800 ns
    • 2.0 V to 3.6 V supply operation
    • Sleep mode current 0.05 μA typical
    • QFN (20-pin, 3.0 mm x 3.0 mm x 0.55 mm) package (MSL1 @ 260 °C per JEDEC J-STD-020)

Applications

  • Connected Homes
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66108-11
Product Name 2.4 GHz ZigBee®/Smart Energy Front-EndModule
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Front-End Module - SKY85711-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
450-470 MHz Transmit/Receive Front-end Module - SKY65338-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 450 to 470 MHz
Package Type Surface Mount
Operating Voltage 3.6 volts
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 to ? dB
View Details
5 suppliers