Qorvo 100 - 1300 MHz Cascadable SiGe HBT Amplifier QPA0163L

Description
The QPA0163L is a high performance SiGe HBT MMIC amplifier. An internal temperature compensation circuit allows operation from a supply voltage as low as +2.5V. The QPA0163L has been characterized at VS=+3V for low power and VS=+4 V for medium power applications. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for 800 – 1300 MHz operation of this internally matched 50 ohm device. The QPA0163L is assembled in an industry standard SOT- 363 package that is lead-free and RoHS-compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 - 1300 MHz Cascadable SiGe HBT Amplifier - QPA0163L - Qorvo
Greensboro, NC, United States
100 - 1300 MHz Cascadable SiGe HBT Amplifier
QPA0163L
100 - 1300 MHz Cascadable SiGe HBT Amplifier QPA0163L
The QPA0163L is a high performance SiGe HBT MMIC amplifier. An internal temperature compensation circuit allows operation from a supply voltage as low as +2.5V. The QPA0163L has been characterized at VS=+3V for low power and VS=+4 V for medium power applications. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for 800 – 1300 MHz operation of this internally matched 50 ohm device. The QPA0163L is assembled in an industry standard SOT- 363 package that is lead-free and RoHS-compliant.

The QPA0163L is a high performance SiGe HBT MMIC amplifier. An internal temperature compensation circuit allows operation from a supply voltage as low as +2.5V. The QPA0163L has been characterized at VS=+3V for low power and VS=+4 V for medium power applications.

Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for 800 – 1300 MHz operation of this internally matched 50 ohm device.

The QPA0163L is assembled in an industry standard SOT- 363 package that is lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA0163L
Product Name 100 - 1300 MHz Cascadable SiGe HBT Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 100 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 55 GHz Medium Power Amplifier - QPA0009D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
RoHS Compliant RoHS
View Details
6 - 18 GHz, 20 Watt GaN Power Amplifier - TGA2963 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
17 - 43 GHz Medium Power Amplifier / Multiplier - TGA4040 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) - R3005250L - Qorvo
Specs
Frequency Range 5 to 300 MHz
Minimum Gain 25.3 dB
Maximum Gain 25.3 dB
View Details