Qorvo 5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier QPL8833

Description
The QPL8833 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier - QPL8833 - Qorvo
Greensboro, NC, United States
5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier
QPL8833
5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier QPL8833
The QPL8833 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.

The QPL8833 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL8833
Product Name 5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier - TAT7472A1F - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 15.4 dB
View Details
13.4 - 15.5 GHz Ku-Band GaN Solid State Power Amplifier (SSPA) - QPB1316 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
2 - 20 GHz, 2 Watt GaN Amplifier - QPA2213D - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
2 - 6 GHz, 30 Watt GaN Power Amplifier - TGA2578 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details