Qorvo RF Amplifiers QPB1316

Description
SPATIUM 13-16 GHZ
Request a Quote Datasheet
Description
SPATIUM 13-16 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB1316-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB1316-ND
RF Amplifiers 2312-QPB1316-ND
SPATIUM 13-16 GHZ

SPATIUM 13-16 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB1316-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13400 to 15500 MHz
Minimum Gain 32.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
View Details
Specs
Applications RF Microwave
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B12/13, B2/25, B4, and B7) - SKY13746-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details