The Avago AMMC-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 7 GHz to 21GHz.
The wide band and unconditionally stable operation makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver.
The MMIC is fabricated using PHEMT technology to provide exceptional low noise, gain and power performance.
Broadcom Inc. | |
---|---|
Product Category | RF Amplifiers |
Product Number | AMMC-6222 |
Product Name | 7-21GHz GaAs High Linearity Low Noise Amplifier |
Amplifier Type | Low Noise Amplifier |
Applications | Mobile / Wireless Systems; SATCOM; RF Microwave |
RoHS Compliant | RoHS |
Operating Temperature | ? to 150 C (? to 302 F) |
Frequency Range | 7000 to 21000 MHz |