Skyworks Solutions, Inc. SKYA21055: Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications) SKYA21055

Description
The SKYA21055 is a hybrid, multimode multiband (MMMB) Power Amplifier Module (PAM) that supports 2.5G and 3G/4G telematics modems and operates efficiently in GSM, EGPRS, EDGE, WCDMA, and LTE modes. The PAM consists of a GSM 800/EGSM 900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM/EDGE: The SKYA21055 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKYA21055 uses an enhanced architecture to support WCDMA, High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA) and LTE modulations; cover multiple bands for 3GPP, including bands 1, 25, 3, 4, 26, 8 and operate at different power modes. The module is fully controlled through MIPI interface. TD-SCDMA/TDD LTE: The SKYA21055 uses an enhanced architecture that supports TD-SCDMA bands 34/39 and TDD LTE band 39. LTE: The SKYA21055 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Features Automotive PPAP report available –40 °C to 85 °C ambient operating temperature Extended production life, automotive PCN management and IMDS material declaration Enhanced biased HAST / THB reliability performance Hybrid architecture: separate GSM, WCDMA paths 50 ohm input and output impedances, integrated DC blocking on all ports Separate single-ended GSM and WCDMA inputs and outputs CMOS-compatible, two-wire MIPI logic inputs (SCLK, SDATA) VCC stages for 2.5G can attach to battery or buck DC/DC Small, low profile package: 7 mm x 5 mm x 0.8 mm, 42-pad configuration 2.5G FEATURES: EGPRS Class 12 multi-slot operation Four RF POUT control levels using RFFE interface Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode 3G FEATURES: WCDMA mode supports output power, bandwidth for bands 1, 25, 3, 4, 34/39, 26, 8 (and sub-bands 2, 5) through an integrated band-select switch Digital bias optimization through RFFE interface for best efficiency/linearity tradeoff 4G FEATURES: Optimized for Average Power Tracking system LTE supports output power bandwidth bands 1, 25, 3, 4, 39, 26, 8, 20, 12, 13, 28 (and sub-bands 2, 9, 10, 5, 18, 19, 17) Applications Automotive Cellular Telematics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKYA21055: Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications) - SKYA21055 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKYA21055: Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications)
SKYA21055
SKYA21055: Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications) SKYA21055
The SKYA21055 is a hybrid, multimode multiband (MMMB) Power Amplifier Module (PAM) that supports 2.5G and 3G/4G telematics modems and operates efficiently in GSM, EGPRS, EDGE, WCDMA, and LTE modes. The PAM consists of a GSM 800/EGSM 900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM/EDGE: The SKYA21055 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKYA21055 uses an enhanced architecture to support WCDMA, High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA) and LTE modulations; cover multiple bands for 3GPP, including bands 1, 25, 3, 4, 26, 8 and operate at different power modes. The module is fully controlled through MIPI interface. TD-SCDMA/TDD LTE: The SKYA21055 uses an enhanced architecture that supports TD-SCDMA bands 34/39 and TDD LTE band 39. LTE: The SKYA21055 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Features Automotive PPAP report available –40 °C to 85 °C ambient operating temperature Extended production life, automotive PCN management and IMDS material declaration Enhanced biased HAST / THB reliability performance Hybrid architecture: separate GSM, WCDMA paths 50 ohm input and output impedances, integrated DC blocking on all ports Separate single-ended GSM and WCDMA inputs and outputs CMOS-compatible, two-wire MIPI logic inputs (SCLK, SDATA) VCC stages for 2.5G can attach to battery or buck DC/DC Small, low profile package: 7 mm x 5 mm x 0.8 mm, 42-pad configuration 2.5G FEATURES: EGPRS Class 12 multi-slot operation Four RF POUT control levels using RFFE interface Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode 3G FEATURES: WCDMA mode supports output power, bandwidth for bands 1, 25, 3, 4, 34/39, 26, 8 (and sub-bands 2, 5) through an integrated band-select switch Digital bias optimization through RFFE interface for best efficiency/linearity tradeoff 4G FEATURES: Optimized for Average Power Tracking system LTE supports output power bandwidth bands 1, 25, 3, 4, 39, 26, 8, 20, 12, 13, 28 (and sub-bands 2, 9, 10, 5, 18, 19, 17) Applications Automotive Cellular Telematics

The SKYA21055 is a hybrid, multimode multiband (MMMB) Power Amplifier Module (PAM) that supports 2.5G and 3G/4G telematics modems and operates efficiently in GSM, EGPRS, EDGE, WCDMA, and LTE modes. The PAM consists of a GSM 800/EGSM 900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM/EDGE:
The SKYA21055 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation.
WCDMA:
The SKYA21055 uses an enhanced architecture to support WCDMA, High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA) and LTE modulations; cover multiple bands for 3GPP, including bands 1, 25, 3, 4, 26, 8 and operate at different power modes. The module is fully controlled through MIPI interface.
TD-SCDMA/TDD LTE:
The SKYA21055 uses an enhanced architecture that supports TD-SCDMA bands 34/39 and TDD LTE band 39.
LTE:
The SKYA21055 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency.

Features

    • Automotive PPAP report available
    • –40 °C to 85 °C ambient operating temperature
    • Extended production life, automotive PCN management and IMDS material declaration
    • Enhanced biased HAST / THB reliability performance
    • Hybrid architecture: separate GSM, WCDMA paths
    • 50 ohm input and output impedances, integrated DC blocking on all ports
    • Separate single-ended GSM and WCDMA inputs and outputs
    • CMOS-compatible, two-wire MIPI logic inputs (SCLK, SDATA)
    • VCC stages for 2.5G can attach to battery or buck DC/DC
    • Small, low profile package: 7 mm x 5 mm x 0.8 mm, 42-pad configuration
    • 2.5G FEATURES:
      • EGPRS Class 12 multi-slot operation
      • Four RF POUT control levels using RFFE interface
      • Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode
    • 3G FEATURES:
      • WCDMA mode supports output power, bandwidth for bands 1, 25, 3, 4, 34/39, 26, 8 (and sub-bands 2, 5) through an integrated band-select switch
      • Digital bias optimization through RFFE interface for best efficiency/linearity tradeoff
    • 4G FEATURES:
      • Optimized for Average Power Tracking system
      • LTE supports output power bandwidth bands 1, 25, 3, 4, 39, 26, 8, 20, 12, 13, 28 (and sub-bands 2, 9, 10, 5, 18, 19, 17)

Applications

  • Automotive
  • Cellular Telematics
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYA21055
Product Name SKYA21055: Automotive Multimode Multiband Power Amplifier Module for Quad-Band GSM, LTE, LTE-A (Downlink Carrier Aggregation Applications)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz 802.11ac WLAN Front-end Module - SKY85709-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5250 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
Shielded Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter - SKY65725-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details