API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.
API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.
Click Here to View All High Frequency Amplifiers
APITech | |
---|---|
Product Category | RF Amplifiers |
Product Number | QB-917 |
Product Name | High Frequency Amplifiers |
Amplifier Type | High Frequency Amplifiers |
Applications | Military / Defense (optional feature); RF Microwave (optional feature) |
Frequency Range | 4000 to 8000 MHz |
Minimum Gain | 16 dB |
Maximum Gain | 16 dB |