Skyworks Solutions, Inc. Broadband Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ (Bands I, II, V, VIII) SKY77758

Description
The SKY77758 Power Amplifier Module (PAM) is a fully matched, 14-pad, surface mount module developed for Wideband Code Division Multiple Access (WCDMA) applications. This small and efficient module packs full coverage for WCDMA Bands I, II, V, VIII into a single compact package. The SKY77758 meets stringent spectral linearity requirements for WCDMA, HSDPA, HSUPA, HSPA+ transmission with high power-added efficiency. A directional coupler integrated into the module eliminates the need for any external coupler. The single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC) contains all active circuitry in the module. The MMIC contains on-board bias circuitry, as well as input and interstage matching circuits. Output match into a 50-ohm load is realized off-chip within the module package to optimize efficiency and power performance. The SKY77758 PAM is manufactured with Skyworks’ InGaP GaAs Heterojunction Bipolar Transistor (HBT) process that provides for all positive voltage DC supply operation while maintaining high efficiency and good linearity. No VREF voltage is required. Power down is accomplished by setting the voltage on VENHB and VENLB to zero volts. No external supply side switch is needed as typical “off” leakage is a few microamperes with full primary voltage supplied from the battery. Features Low voltage positive bias supply: VBATT 3.0 V to 4.5 V Good linearity Large dynamic range Small, low profile package: 3.0 mm x 4.2 mm x 0.9 mm, 14-pad configuration Power down control InGaP Supports low voltage VCC operation Digital Enable No VREF required CMOS compatible control signals Integrated Directional Coupler Applications Smartphones 4G LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ (Bands I, II, V, VIII) - SKY77758 - Skyworks Solutions, Inc.
Irvine, CA, United States
Broadband Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ (Bands I, II, V, VIII)
SKY77758
Broadband Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ (Bands I, II, V, VIII) SKY77758
The SKY77758 Power Amplifier Module (PAM) is a fully matched, 14-pad, surface mount module developed for Wideband Code Division Multiple Access (WCDMA) applications. This small and efficient module packs full coverage for WCDMA Bands I, II, V, VIII into a single compact package. The SKY77758 meets stringent spectral linearity requirements for WCDMA, HSDPA, HSUPA, HSPA+ transmission with high power-added efficiency. A directional coupler integrated into the module eliminates the need for any external coupler. The single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC) contains all active circuitry in the module. The MMIC contains on-board bias circuitry, as well as input and interstage matching circuits. Output match into a 50-ohm load is realized off-chip within the module package to optimize efficiency and power performance. The SKY77758 PAM is manufactured with Skyworks’ InGaP GaAs Heterojunction Bipolar Transistor (HBT) process that provides for all positive voltage DC supply operation while maintaining high efficiency and good linearity. No VREF voltage is required. Power down is accomplished by setting the voltage on VENHB and VENLB to zero volts. No external supply side switch is needed as typical “off” leakage is a few microamperes with full primary voltage supplied from the battery. Features Low voltage positive bias supply: VBATT 3.0 V to 4.5 V Good linearity Large dynamic range Small, low profile package: 3.0 mm x 4.2 mm x 0.9 mm, 14-pad configuration Power down control InGaP Supports low voltage VCC operation Digital Enable No VREF required CMOS compatible control signals Integrated Directional Coupler Applications Smartphones 4G LTE

The SKY77758 Power Amplifier Module (PAM) is a fully matched, 14-pad, surface mount module developed for Wideband Code Division Multiple Access (WCDMA) applications. This small and efficient module packs full coverage for WCDMA Bands I, II, V, VIII into a single compact package. The SKY77758 meets stringent spectral linearity requirements for WCDMA, HSDPA, HSUPA, HSPA+ transmission with high power-added efficiency. A directional coupler integrated into the module eliminates the need for any external coupler.
The single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC) contains all active circuitry in the module. The MMIC contains on-board bias circuitry, as well as input and interstage matching circuits. Output match into a 50-ohm load is realized off-chip within the module package to optimize efficiency and power performance.
The SKY77758 PAM is manufactured with Skyworks’ InGaP GaAs Heterojunction Bipolar Transistor (HBT) process that provides for all positive voltage DC supply operation while maintaining high efficiency and good linearity. No VREF voltage is required. Power down is accomplished by setting the voltage on VENHB and VENLB to zero volts. No external supply side switch is needed as typical “off” leakage is a few microamperes with full primary voltage supplied from the battery.

Features

    • Low voltage positive bias supply: VBATT 3.0 V to 4.5 V
    • Good linearity
    • Large dynamic range
    • Small, low profile package: 3.0 mm x 4.2 mm x 0.9 mm, 14-pad configuration
    • Power down control
    • InGaP
    • Supports low voltage VCC operation
    • Digital Enable
    • No VREF required
    • CMOS compatible control signals
    • Integrated Directional Coupler

Applications

  • Smartphones
  • 4G LTE
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77758
Product Name Broadband Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ (Bands I, II, V, VIII)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 890 to 960 MHz
Package Type Surface Mount
View Details
Front-end Module for LTE / EUTRAN Band VIII (Tx 880-915 MHz), (Rx 925-960 MHz) - SKY77458 - Skyworks Solutions, Inc.
Specs
Frequency Range 880 to 960 MHz
Package Type Surface Mount
Operating Voltage 4.6 volts
View Details
Front-end Module WCDMA/HSDPA/HSUPA - SKY77436 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Voltage 4.45 volts
View Details
2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66394-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2300 MHz
Minimum Gain 38 dB
View Details
3 suppliers