Labconco Corporation Datasheets for Fume Hoods

Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more

Product Name Notes
10' Protector XL Benchtop Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, two 3/16"...
10' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and...
12' Protector XL Benchtop Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, two 3/16"...
12' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and...
16' Protector XL Benchtop Laboratory Hood, by-pass airflow design, four 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, four 3/16"...
16' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, four 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and...
2' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia...
3' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia...
4' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia...
4' Protector ClassMate HOPEC IV Laboratory Hood, ADA-compliant hand operated positive energy control design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash...
4' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust...
4' Protector Premier Laboratory Hood, by-pass airflow design, built-in belt-driven, corrosion-resistant exhaust blower capable of providing 100 fpm face velocity in the hood when 10" dia. exhaust duct runs do...
4' Protector Premier Laboratory Hood, by-pass airflow design, chemical-resistant molded one-piece fiberglass liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings, 12.81"...
4' Protector XL Benchtop Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffle, 3/16" thick tempered...
4' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, two 3/16" thick vertical-rising sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior...
4' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high...
4' Protector XStream Laboratory Hood, by-pass airflow design, patented Rear Downflow Dual Baffle System, aerodynamic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner, 3/16" thick tempered safety glass...
5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia...
5' Protector ClassMate HOPEC IV Laboratory Hood, ADA-compliant hand operated positive energy control design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass combination horizontal-sliding/v...
5' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust...
5' Protector Premier Laboratory Hood, by-pass airflow design, built-in belt-driven, corrosion-resistant exhaust blower capable of providing 100 fpm face velocity in the hood when 12" dia. exhaust duct runs do...
5' Protector Premier Laboratory Hood, by-pass airflow design, chemical-resistant molded one-piece fiberglass liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings, 12.81"...
5' Protector XL Benchtop Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffle, 3/16" thick tempered...
5' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, two 3/16" thick vertical-rising sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior...
5' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high...
5' Protector XStream Laboratory Hood, by-pass airflow design, patented Rear Downflow Dual Baffle System, aerodynamic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner, 3/16" thick tempered safety glass...
6' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia...
6' Protector ClassMate HOPEC IV Laboratory Hood, ADA-compliant hand operated positive energy control design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass combination horizontal-sliding/v...
6' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust...
6' Protector Premier Laboratory Hood, by-pass airflow design, built-in belt-driven, corrosion-resistant exhaust blower capable of providing 100 fpm face velocity in the hood when 12" dia. exhaust duct runs do...
6' Protector Premier Laboratory Hood, by-pass airflow design, chemical-resistant molded one-piece fiberglass liner, preset baffle, 3/16" thick tempered safety glass with vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings,...
6' Protector XL Benchtop Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffle, 3/16" thick tempered...
6' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, 12.81" ID exhaust connection, two 3/16" thick vertical-rising sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior...
6' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high...
6' Protector XStream Laboratory Hood, by-pass airflow design, patented Rear Downflow Dual Baffle System, aerodynamic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner, 3/16" thick tempered safety glass...
7' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high...
8' Protector Premier Laboratory Hood, by-pass airflow design, chemical-resistant molded one-piece fiberglass liner, preset baffle, 3/16" thick tempered safety glass with vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings,...
8' Protector XL Benchtop Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, ergonomic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner and pre-set baffles, two 3/16"...
8' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connection, two 3/16" thick vertical-rising sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and...
8' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, two 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and...
8' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high...
8' Protector XStream Laboratory Hood, by-pass airflow design, patented Rear Downflow Dual Baffle System, aerodynamic air foil with Clean-Sweep openings, chemical-resistant molded composite panel liner, 3/16" thick tempered safety glass...
Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel...
Basic 47 Laboratory Hood, unassembled for economical shipment and storage, by-pass airflow design, 3/16" thick tempered safety glass counterbalanced vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil,...
Basic 70 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel...
Basic 70 Laboratory Hood, unassembled for economical shipment and storage, by-pass airflow design, 3/16" thick tempered safety glass counterbalanced vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil,...
Canopy Hood, designed to vent non-toxic materials such as heat, steam and odors from large or bulky apparatus such as ovens, steam baths and autoclaves, wall-mounted or suspended from the...
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and organic vapors. Features include: built-in, motorized impeller to provide face velocity up...
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted by formaldehyde. Features include: built-in, motorized impeller to provide face...
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted from ammonia. Features include: two built-in, motorized impellers to provide...
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity...
Fiberglass 30 Laboratory Hood; bypass airflow design; one piece molded, corrosion-resistant fiberglass exterior liner; 3/16" thick clear tempered vertical-rising safety glass sash, pivoting air foil; right side fixture panel factory-prepared...
FilterMate Portable Exhauster connects to the Demonstration Hood, XPert Balance Enclosure, Protector XVS Ventilation Station or Protector Work Station to provide an alternative to outside ducting. Features include glacier white...
NEW Protector XVS Ventilation Stations may be used as light duty fume hoods, science classroom work stations, solvent cleaning work bays, weighing stations or for pathology and cytology. With glass...
Protector PVC Acid Digestion Laboratory Hood, by-pass airflow design, heat-welded unplasticized PVC interior with integral work surface and drainage trough, 1/4" thick Lexan sashes to prevent etching caused by Hydrofluoric...
Protector PVC Perchloric Acid Laboratory Hood, by-pass airflow design, heat-welded unplasticized PVC interior with integral work surface and drainage trough, built-in washdown system with internal piping and spray nozzles and...
Protector Stainless Steel Perchloric Acid Laboratory Hood, by-pass airflow design, seamless Type 316 stainless steel liner with integral work surface and drainage trough, built-in washdown system with internal piping and...
Protector Stainless Steel Radioisotope Laboratory Hood, seamless Type 304 stainless steel liner with integral work surface, by-pass airflow design, 11" OD exhaust connection, ergonomic air foil with aerodynamic Clean-Sweep airflow...
Protector Work Stations are specifically designed for the needs of pathologists and histotechnologists. These enclosures rely on patented containment-enhancin g features and face velocities from 60 to 100 fpm to...
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance...
Protector XVS Ventilation Stations may be used as light duty fume hoods, science classroom work stations, solvent cleaning work bays, weighing stations or for pathology and cytology. With glass tops...
Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic...
Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper...
When it comes to laboratory fume hoods, Labconco has the broadest selection in the market. Whether you need a light duty enclosure for nuisance vapors, a sophisticated hood system for...
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle...
XPert Balance Enclosures provide user protection by keeping powders, particulates and fume contained during weighing procedures. Patented (U.S. Patent No. 6,461,233) features including the Clean-Sweep air foil, upper containment sash...
XPert Bulk Powder Enclosure is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with Clean-Sweep...
XPert Bulk Powder Filtered Station is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with...
XPert Bulk Powder Filtered System is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with...
XPert Easy-Order provides user protection by keeping powders and fumes contained during weighing procedures. Each Easy-Order includes the XPert Balance Enclosure, Black Solid Epoxy Dished Work Surface and FilterMate Portable...
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep...
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and...
XPert Nano Enclosures provide user protection by keeping hazardous powders and particulates contained during procedures such as nanoparticle manipulation and dry powder chemical handling. Room air is pulled into the...
XPert TXE Equipment Enclosure is designed to provide a safe, ventilated space for keep powder-generating apparatus contained. Its tall 42" interior height accommodates equipment such as pill presses, grinders, crushers...