Labconco Corporation Datasheets for Sample Dryers
Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation.
Sample Dryers: Learn more
| Product Name | Notes |
|---|---|
| FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright... | |
| FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated... | |
| FreeZone 18 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 10 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated... | |
| FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless... | |
| FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel... | |
| FreeZone 4.5 Liter Console Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel... | |
| FreeZone 6 Liter Benchtop Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated... | |
| FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated... | |
| FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes... | |
| FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in... | |
| FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has... | |
| FreeZone Plus 6 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 4.1 liters of water in 24 hours. Includes... | |
| FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold... | |
| The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry... | |
| The FreeZone Triad offers it all for lyopholization....st oppering tray dryer and sample freeze drying with four sample valves on the left side. Samples for both types of freeze drying... | |
| Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR... |