Labconco Corporation Datasheets for Clean Benches

Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more

Product Name Notes
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5,...
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require...
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors,...
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive...