Infinity Fluids Corp. Datasheets for Circulation Heaters
Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater.
Circulation Heaters: Learn more
| Product Name | Notes |
|---|---|
| ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy... | |
| Compact, rapid heating of liquids, steam and gases for the most demanding applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes... | |
| All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm Food processing industry Coating applications All clean biograde applications | |
| Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid... | |
| Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters... | |
| Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment... | |
| All drying applications Wafer processing Metal finishing Solvent drying Explosion proof and ATEX constructions |