Infinity Fluids Corp. CENTAX-IL Central-Axis Inline Heater

Description
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more efficient and cost effective. All CENTAX heaters provide the most compact, econimical and powerful solution in the heating of moving fluids, including liquids, gases. The Centax heater is used in everything from food preparation to military and space applications. Benefits and Features Ultra compact size and weight No water quality requirements; straight tap water to pure DI water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Simplistic design to implant into existing or new process or equipment No more wasting power with "Stand-by Idling" Save money; the CENTAX is typically 50-75% less expensive than comparable heaters Simple element removal for inspection and cleaning Specifications Compact heaters from 100 watts to 250kW All stainless steel construction standard Process temperatures to 600° C (1200° F) Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for clean duty applications Custom sizing and designs for all processes All standard sensors available, type K standard Applications All water & liquid heating applications All air & gas heating applications CIP system heating Food preparation equipment Steam reformation/steam reform Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech,sterilizati on and plastics industries Purification Humidity generation Metal, poly and ceramic parts cleaning
Datasheet
Description
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more efficient and cost effective. All CENTAX heaters provide the most compact, econimical and powerful solution in the heating of moving fluids, including liquids, gases. The Centax heater is used in everything from food preparation to military and space applications. Benefits and Features Ultra compact size and weight No water quality requirements; straight tap water to pure DI water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Simplistic design to implant into existing or new process or equipment No more wasting power with "Stand-by Idling" Save money; the CENTAX is typically 50-75% less expensive than comparable heaters Simple element removal for inspection and cleaning Specifications Compact heaters from 100 watts to 250kW All stainless steel construction standard Process temperatures to 600° C (1200° F) Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for clean duty applications Custom sizing and designs for all processes All standard sensors available, type K standard Applications All water & liquid heating applications All air & gas heating applications CIP system heating Food preparation equipment Steam reformation/steam reform Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech,sterilizati on and plastics industries Purification Humidity generation Metal, poly and ceramic parts cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTAX-IL Central-Axis Inline Heater -  - Infinity Fluids Corp.
Worcester, MA, USA
CENTAX-IL Central-Axis Inline Heater
CENTAX-IL Central-Axis Inline Heater
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more efficient and cost effective. All CENTAX heaters provide the most compact, econimical and powerful solution in the heating of moving fluids, including liquids, gases. The Centax heater is used in everything from food preparation to military and space applications. Benefits and Features Ultra compact size and weight No water quality requirements; straight tap water to pure DI water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Simplistic design to implant into existing or new process or equipment No more wasting power with "Stand-by Idling" Save money; the CENTAX is typically 50-75% less expensive than comparable heaters Simple element removal for inspection and cleaning Specifications Compact heaters from 100 watts to 250kW All stainless steel construction standard Process temperatures to 600° C (1200° F) Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for clean duty applications Custom sizing and designs for all processes All standard sensors available, type K standard Applications All water & liquid heating applications All air & gas heating applications CIP system heating Food preparation equipment Steam reformation/steam reform Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech,sterilizati on and plastics industries Purification Humidity generation Metal, poly and ceramic parts cleaning

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy

Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more efficient and cost effective.

All CENTAX heaters provide the most compact, econimical and powerful solution in the heating of moving fluids, including liquids, gases. The Centax heater is used in everything from food preparation to military and space applications.

Benefits and Features

  • Ultra compact size and weight
  • No water quality requirements; straight tap water to pure DI water
  • Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time
  • Simplistic design to implant into existing or new process or equipment
  • No more wasting power with "Stand-by Idling"
  • Save money; the CENTAX is typically 50-75% less expensive than comparable heaters
  • Simple element removal for inspection and cleaning

Specifications

  • Compact heaters from 100 watts to 250kW
  • All stainless steel construction standard
  • Process temperatures to 600° C (1200° F)
  • Atmospheric and Ultra-High operating pressures
  • No booster pumps required
  • Optional finishes, polished, passivated for clean duty applications
  • Custom sizing and designs for all processes
  • All standard sensors available, type K standard

Applications

  • All water & liquid heating applications
  • All air & gas heating applications
  • CIP system heating
  • Food preparation equipment
  • Steam reformation/steam reform
  • Fuel cell heating and preheating
  • Printing, cleaning, pharmaceutical, bio-tech,sterilization and plastics
    industries
  • Purification
  • Humidity generation
  • Metal, poly and ceramic parts cleaning
Supplier's Site Datasheet

Technical Specifications

  Infinity Fluids Corp.
Product Category Electric Heaters
Product Name CENTAX-IL Central-Axis Inline Heater
Heater Type Inline Heater; Tubular Heaters; Water Heaters; Air Heater; Circulation Heater
Max Air Temperature 1200 F (649 C)
Heating Capacity 0.10 to 250.00 kW (0.3412 to 853 MBH)
Sleeve (Sheath) Material Aluminum (optional feature); Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2090B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details