Infinity Fluids Corp. Clean Air Heaters CLEAN Nitrogen

Description
Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far less. Our flexible design practices also allows you to create the heater which is perfect for your application if standard products do not fit. Designs from: 100 Watts to 250,000 Watts 12 volts to 600 Volts Industries: Semiconductor Pharmaceutical Fuel Cell MEMS Solar (PhotoV) NanoTechnology Bio-Sciences Explosion Proof and ATEX Construction available Construction: Stainless Incoloy Teflon Quartz
Description
Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far less. Our flexible design practices also allows you to create the heater which is perfect for your application if standard products do not fit. Designs from: 100 Watts to 250,000 Watts 12 volts to 600 Volts Industries: Semiconductor Pharmaceutical Fuel Cell MEMS Solar (PhotoV) NanoTechnology Bio-Sciences Explosion Proof and ATEX Construction available Construction: Stainless Incoloy Teflon Quartz

Suppliers

Company
Product
Description
Supplier Links
Clean Air Heaters - CLEAN Nitrogen - Infinity Fluids Corp.
Worcester, MA, USA
Clean Air Heaters
CLEAN Nitrogen
Clean Air Heaters CLEAN Nitrogen
Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far less. Our flexible design practices also allows you to create the heater which is perfect for your application if standard products do not fit. Designs from: 100 Watts to 250,000 Watts 12 volts to 600 Volts Industries: Semiconductor Pharmaceutical Fuel Cell MEMS Solar (PhotoV) NanoTechnology Bio-Sciences Explosion Proof and ATEX Construction available Construction: Stainless Incoloy Teflon Quartz

Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far less.

Our flexible design practices also allows you to create the heater which is perfect for your application if standard products do not fit.

Designs from:

  • 100 Watts to 250,000 Watts
  • 12 volts to 600 Volts

Industries:

  • Semiconductor
  • Pharmaceutical
  • Fuel Cell
  • MEMS
  • Solar (PhotoV)
  • NanoTechnology
  • Bio-Sciences
  • Explosion Proof and ATEX Construction available

Construction:

  • Stainless
  • Incoloy
  • Teflon
  • Quartz
Supplier's Site

Technical Specifications

  Infinity Fluids Corp.
Product Category Electric Heaters
Product Number CLEAN Nitrogen
Product Name Clean Air Heaters
Heater Type Inline Heater; Air Heater; Circulation Heater
Unlock Full Specs
to access all available technical data

Similar Products

14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details